The PTRH series is a 30 Amp power PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT contact forms, and rated for 30 A at 250 VAC with a 2 HP motor load. It features AgCdO or AgSnO2In2O3 contacts, epoxy sealing, and RoHS compliance. The PTRH-1B-48CFT-X variant has a 48 VDC coil, Class F insulation, a dust cover, and AgSnO2In2O3 contacts, with a coil power of 0.9 W, operate time under 15 ms, and release time under 10 ms. It operates from -40°C to 125°C with Class F insulation or -40°C to 100°C with Class B, and meets UL 508 or UL 873 spacing standards with pin 6 omitted. The relay has a 10N terminal strength, 30-gram weight, and 1,000 MΩ insulation resistance at 500 VDC. Solderability meets 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-48CFT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |