The PTRH-1B-48CF-X-G is a 30 amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It features a 1 Form B (SPDT-NC) contact configuration, AgCdO contact material with gold plating, Class F insulation, and an epoxy-sealed enclosure. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a maximum switching current of 30 A and power handling of 7,500 VA. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, operates from -40°C to 125°C, and is RoHS compliant. The coil operates at 48 VDC with a power consumption of 0.9 W, a must operate voltage of 36 VDC, and a must release voltage of 4.8 VDC. The weight is 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-48CF-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |