The PTRH series is a 30_amp PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT configurations, and rated for 30 A at 250 VAC with a 2 HP motor load rating. This part, PTRH-1B-48CF-X-0.6, features a 48 VDC coil, Class F insulation, AgCdO contacts, a 0.6 W power consumption, and an epoxy-sealed, dust cover option. It complies with UL 508 and UL 873 spacing with pin 6 omitted, meets RoHS V2 and REACH V3 standards, and operates from -40°C to 125°C. Physical dimensions and weight are not explicitly confirmed for this variant, but the standard case is open frame or dust-covered with PCB pin termination. Must operate voltage is 36 VDC, and must release voltage is 4.8 VDC.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-48CF-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |