The PTRH series is a 30 Amp power PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC, featuring a 1 Form B (SPDT-NC) contact configuration. The part includes a 0.6 W coil, Class F insulation, AgCdO contacts, and a sealed enclosure. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, operates from -40°C to 125°C under Class F conditions, and complies with RoHS. The relay has a maximum switching voltage of 300 VAC and 110 VDC, with a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations. The device weighs 30 grams and uses PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-48CF-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |