The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT configurations with AgCdO, AgSnO2O3, or AgCdO+Au contact materials. The PTRH-1B-48C-X-G variant features a 48 VDC coil, dust cover enclosure, Class B insulation, gold-plated contacts, and meets UL 508 and UL 873 spacing with pin 6 omitted. It is rated for 30 A at 250 VAC, 2 HP at 250 VAC, and operates within a -40°C to 100°C temperature range. The relay has an operate time of less than 15 ms, a release time of less than 10 ms, and a coil power consumption of 0.9 W. It is RoHS compliant, epoxy sealed, immersion cleanable, and weighs 30 grams in open frame configuration. Dimensions and pin spacing conform to the T90 footprint standard.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-48C-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |