Picker Components General Purpose Relays PTRH-1B-48C-1-X-0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp power PCB relay with a T90 footprint for general-purpose switching. The PTRH-1B-48C-1-X-0.6 variant has a 48 VDC coil, 0.6 W power consumption, dust cover enclosure, and AgCdO contacts. It omits Pin 6 to comply with UL 508 and UL 873 spacing (3.18 mm air, 6.36 mm surface). It switches up to 300 VAC and 110 VDC at 30 A, rated for 2 HP at 250 VAC. Operate time is under 15 ms, release time under 10 ms. Operating temperature ranges from -40°C to 100°C. Mechanical life is 10^7 operations, electrical life is 5 × 10^4 operations at resistive load. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and weighs 30 grams. Coil resistance is 3840 Ω ± 10%, with a must-operate voltage of 36 VDC and must-release voltage of 4.8 VDC.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp power PCB relay with a T90 footprint for general-purpose switching. The PTRH-1B-48C-1-X-0.6 variant has a 48 VDC coil, 0.6 W power consumption, dust cover enclosure, and AgCdO contacts. It omits Pin 6 to comply with UL 508 and UL 873 spacing (3.18 mm air, 6.36 mm surface). It switches up to 300 VAC and 110 VDC at 30 A, rated for 2 HP at 250 VAC. Operate time is under 15 ms, release time under 10 ms. Operating temperature ranges from -40°C to 100°C. Mechanical life is 10^7 operations, electrical life is 5 × 10^4 operations at resistive load. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and weighs 30 grams. Coil resistance is 3840 Ω ± 10%, with a must-operate voltage of 36 VDC and must-release voltage of 4.8 VDC.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1B-48C-1-X-0.6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1B-48C-1-X-0.6
General Purpose Relays 2500-PTRH-1B-48C-1-X-0.6
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1B-48C-1-X-0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products