The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a 1 form B (SPDT-NC) contact configuration, AgCdO contacts, and a 0.9 W coil rated for 48 VDC operation. The relay is available in an open-frame enclosure with Class B insulation, meeting UL 508 and UL 873 spacing requirements when pin 6 is omitted. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a switching current of 30 A. The operating temperature range is -40°C to 100°C, and it complies with RoHS. Dimensions and terminal specifications are standardized across the series.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-48-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |