The PTRH series is a 30 amp power PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC, suitable for general purpose switching applications. It features a SPDT contact configuration, AgCdO or AgSnO2O3 contact material, and is available with gold-plated contacts. The relay has a 0.9 W standard coil power consumption, operates with a 48 VDC coil, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It offers Class B or F insulation, has an operating temperature range of -40°C to 100°C (Class B) or 125°C (Class F), and is RoHS compliant. The device is available in open frame or sealed enclosures, weighs 30 grams, and supports solderability up to 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-48-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |