The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, available in 1 Form A, B, or C contact configurations. The part PTRH-1B-48-X-0.6 is a 1 Form B (SPST-NC) variant with a 48 VDC coil, 0.6 W coil power, RoHS compliance (-X), and an open frame enclosure. It has a maximum switching voltage of 300 VAC and 110 VDC, with a switching current rating of 30 A for resistive loads and 2 HP for motor loads at 250 VAC. The relay meets UL 508 and UL 873 spacing requirements with pin 6 omitted, has an operating temperature range of -40°C to 125°C for Class F insulation, and offers an insulation resistance of 1,000 MΩ min at 500 VDC. The device is epoxy sealed, immersion cleanable, and weighs 27 grams in open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-48-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |