The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, available in 1 Form A, B, or C contact configurations. The part features an epoxy-sealed, immersion-cleanable design, RoHS compliance, and meets UL 508 and UL 873 spacing standards when Pin 6 is omitted. It has a maximum switching rating of 30 A at 250 VAC, 2 HP at 250 VAC, and a maximum switching power of 7,500 VA. The coil operates at 48 VDC with a power consumption of 0.9 W, and the relay supports an operating temperature range of -40°C to 100°C for Class B insulation. The contact material is AgCdO, and the termination style is PCB pin with an open frame enclosure.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-48-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |