The PTRH-1B-24T-1-X-0.6 is a 30 Amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It features a SPST-NC (1 Form B) contact configuration, a 24 VDC coil, AgSnO2In2O3 contacts, and 0.6 W coil power. It has Pin 6 omitted to meet UL 508 and UL 873 spacing requirements with 3.18 mm air gap and 6.36 mm surface creepage. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and operates within a -40°C to 100°C temperature range. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a 30 A resistive load rating at 250 VAC. The mechanical life is 1 × 10⁷ operations and electrical life is 5 × 10⁴ operations at rated load. The initial contact resistance is 50 mΩ maximum at 1 A, 6 VDC.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-24T-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |