The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, available in 1 Form A, B, or C contact configurations. The part is epoxy sealed, immersion cleanable, and RoHS compliant. It features a silver cadmium oxide contact material with optional gold plating and is rated for 30 A at 250 VAC, 2 HP at 250 VAC, and 900 W resistive switching power. With pin 6 omitted, it meets UL 508 and UL 873 spacing requirements. The coil operates at 24 VDC with a power consumption of 0.6 W, and the insulation class is F, supporting an operating temperature range of -40°C to 125°C. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations. Dimensions and terminal strength are designed for PCB mounting with solder compatibility up to 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-24SFT-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |