The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT configurations with AgCdO or AgSnO₂₃ contacts. This variant, PTRH-1B-24SF-X, features a 24 VDC coil with 0.9 W power consumption, Class F insulation, epoxy sealing, and RoHS compliance. It omits pin 6 to meet UL 508 and UL 873 spacing requirements (3.18 mm through air, 6.36 mm over surface). The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a switching current of 30 A. Operate time is less than 15 ms, release time less than 10 ms, and the operating temperature range is -40°C to 125°C for Class F. The device weighs 30 grams and has a mechanical life of 10⁷ operations and an electrical life of 5 × 10⁴ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-24SF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |