The PTRH series is a 30 A general-purpose PCB relay with a T90 footprint, offering SPST-NO, SPDT-NC, or SPDT (1 Form C) contact configurations. The part PTRH-1B-24S-X-0.6 features a 24 VDC coil, sealed enclosure (S), Class B insulation, RoHS compliance (X), and a 0.6 W coil power rating. It supports a maximum switching voltage of 300 VAC and 110 VDC with a 30 A resistive load capacity. The relay operates within a temperature range of -40°C to 100°C for Class B insulation and meets UL 508 and UL 873 spacing standards with pin 6 omitted. Solderability is rated for 260°C for 5 seconds, and the device weighs 30 grams in open-frame configuration. The mechanical life is 1 × 10⁷ operations, and the electrical life is 5 × 10⁴ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-24S-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |