The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, designed for SPDT contact configurations and offering AgCdO or AgSnO2In2O3 contacts. It supports 3 to 110 VDC coil voltages with 0.9 W standard power consumption, and provides Class B or F insulation. Rated for 250 VAC switching and 30 A current, it meets UL 508 and UL 873 spacing standards with pin 6 omitted in -1 variants. The relay operates from -40°C to 125°C depending on insulation class, offers 5 × 10⁴ electrical operations, and is RoHS compliant. The PTRH-1B-24FT-X-G variant uses a 24 VDC coil, Class F insulation, AgSnO2In2O3 contacts, gold-plated terminals, and an open frame with UL 873 spacing, weighing 27 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-24FT-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |