The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It features a 1 Form B (SPDT-NC) contact configuration with AgCdO contacts and an optional AgCdO+Au gold-plated variant. The relay is available in open frame or sealed enclosures with Class F insulation and meets UL 508 and UL 873 spacing requirements when pin 6 is omitted. It has a 30 A resistive load rating at 250 VAC, a maximum switching voltage of 300 VAC and 110 VDC, and a mechanical life of 10^7 operations. The coil operates at 24 VDC with a power consumption of 0.9 W, must operate at 18 VDC, and release at a minimum of 2.4 VDC. It supports an operating temperature range of -40°C to 125°C with Class F insulation and is RoHS compliant. Weight is 30 grams for the open frame version.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-24F-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |