The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a SPDT contact configuration, AgCdO or AgSnO2O3 contact materials, and is available with Class F insulation and UL 508 and UL 873 spacing with Pin 6 omitted. The relay has an operate time of less than 15 ms, a release time of less than 10 ms, and operates from -40°C to 125°C with Class F insulation. It meets UL 508 and UL 873 standards, is epoxy sealed and immersion cleanable, and is RoHS compliant. The relay has a power consumption of 0.9 W for the standard coil, with 24 VDC coil voltage and dimensions compatible with the T90 footprint. Mechanical life is 1 × 10^7 operations, and electrical life is 5 × 10^4 operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-24F-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |