Picker Components General Purpose Relays PTRH-1B-24CT-X-0.6G

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general purpose switching up to 30 A at 250 VAC and 2 HP at 250 VAC. It features a 6-pin or 5-pin configuration with UL 508 or UL 873 spacing, epoxy sealing, and RoHS compliance. The relay has a coil power of 0.6 W, AgSnO2In2O3 contact material, Class B insulation, and operates from -40°C to 100°C. Contact resistance is 50 mΩ max, with a maximum switching power of 900 W and 7,500 VA. The mechanical life exceeds 10^7 operations, and the electrical life is 5 × 10^4 operations. Dimensions and terminal strength are not fully specified in the available pages.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general purpose switching up to 30 A at 250 VAC and 2 HP at 250 VAC. It features a 6-pin or 5-pin configuration with UL 508 or UL 873 spacing, epoxy sealing, and RoHS compliance. The relay has a coil power of 0.6 W, AgSnO2In2O3 contact material, Class B insulation, and operates from -40°C to 100°C. Contact resistance is 50 mΩ max, with a maximum switching power of 900 W and 7,500 VA. The mechanical life exceeds 10^7 operations, and the electrical life is 5 × 10^4 operations. Dimensions and terminal strength are not fully specified in the available pages.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1B-24CT-X-0.6G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1B-24CT-X-0.6G
General Purpose Relays 2500-PTRH-1B-24CT-X-0.6G
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1B-24CT-X-0.6G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relay module - 788-347 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers