The PTRH series is a 30-amp power PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, and SPDT configurations, rated for 30 A at 250 VAC and 2 HP at 250 VAC. The PTRH-1B-24CT-1-X variant features a 24 VDC coil, Class F insulation, AgSnO2In2O3 contacts with gold plating, a dust cover, and complies with UL 508 and UL 873 spacing due to pin 6 omission. It has an operating temperature range of -40°C to 125°C, a coil power of 0.9 W, and an insulation resistance of at least 1,000 MΩ at 500 VDC. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and weighs 30 grams in open-frame format.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-24CT-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |