The PTRH series is a 30 Amp power PCB relay with a T90 footprint, rated for 30 A at 250 VAC resistive load and 2 HP at 250 VAC motor load. It features a SPDT contact configuration, AgCdO contacts, and is available in open-frame or sealed enclosures. The PTRH-1B-24-1-X variant has a 24 VDC coil consuming 0.9 W, meets UL 508 and UL 873 spacing with pin 6 omitted, and complies with RoHS. Operating temperature ranges from -40°C to 100°C for Class B insulation, or up to 125°C for Class F. Insulation resistance is 1,000 MΩ minimum at 500 VDC, and dielectric strength is 2,500 VAC between coil and contacts. Mechanical life is 1 × 10⁷ operations, with electrical life rated at 5 × 10⁴ operations under resistive load. Weight is 30 grams for the open-frame version.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-24-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |