The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgSnO₂In₂O₃ contacts for the 12VDC coil variant with gold-plated contacts. It has a 0.9 W coil power, operates between -40°C and 100°C, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and has an insulation resistance of 1,000 MΩ minimum at 500 VDC. Maximum switching current is 30 A, with a switching power rating of 7,500 VA. The isolation between coil and contacts is 2,500 VAC for 1 minute.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-12T-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |