The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, employing AgCdO or AgSnO2In2O3 contacts with optional gold plating. It features epoxy sealing, RoHS compliance, and Class F insulation for operation from -40°C to 125°C. The relay supports multiple coil voltages including 12 VDC, with a standard coil power of 0.9 W. The PTRH-1B-12SFT-X-G variant has a 1 Form B (SPDT-NC) contact configuration, sealed enclosure, Class F insulation, AgSnO2In2O3 contacts with gold plating, and complies with UL 508 and UL 873 spacing with Pin 6 omitted. It weighs 30 grams and terminates via PCB pins.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-12SFT-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |