The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It is available in SPST-NO, SPST-NC, and SPDT contact forms, with the PTRH-1B variant providing a single pole normally closed contact. The part operates with a 12 VDC coil, consuming 0.9 W of power, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It features epoxy sealing, RoHS compliance, Class F insulation, and AgCdO contact material. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a switching current of 30 A. Operating temperature ranges from -40°C to 125°C for Class F. The package measures 30 grams in weight and uses PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-12SF-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |