The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT contact forms. This part, PTRH-1B-12S-X-0.6G, has a 12 VDC coil, Class B insulation, and a 0.6 W coil power rating. It features AgCdO contacts with a gold plating overlay, an epoxy-sealed encasement, and complies with RoHS. The relay meets UL 508 and UL 873 standards with pin 6 omitted, supports switching up to 30 A at 250 VAC and 110 VDC, and offers a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations. It operates from -40°C to 100°C, has a maximum contact resistance of 50 mΩ, and weighs 30 grams in an open frame. The termination style is PCB pin.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-12S-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |