Picker Components General Purpose Relays PTRH-1B-12S-X-0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a 1 Form B (SPDT-NC) contact configuration, AgCdO contacts, and a 12 VDC coil with 0.6 W power consumption. The relay is epoxy sealed, immersion cleanable, and RoHS compliant, with pin 6 omitted to meet UL 508 and UL 873 spacing requirements. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a 30 A resistive load rating at 250 VAC. The part operates from -40°C to 100°C with Class B insulation and has a mechanical life of 10^7 operations. Terminal strength is 10 N, and the device weighs 30 grams in open frame construction.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a 1 Form B (SPDT-NC) contact configuration, AgCdO contacts, and a 12 VDC coil with 0.6 W power consumption. The relay is epoxy sealed, immersion cleanable, and RoHS compliant, with pin 6 omitted to meet UL 508 and UL 873 spacing requirements. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a 30 A resistive load rating at 250 VAC. The part operates from -40°C to 100°C with Class B insulation and has a mechanical life of 10^7 operations. Terminal strength is 10 N, and the device weighs 30 grams in open frame construction.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1B-12S-X-0.6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1B-12S-X-0.6
General Purpose Relays 2500-PTRH-1B-12S-X-0.6
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1B-12S-X-0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

80A-125A Latching relay - CHDR-L - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Relay module - 288-437 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details