The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT contact configuration, AgCdO or AgSnO2O3 contact materials, and supports switching up to 30 A at 250 VAC with a 2 HP motor rating. The part has an open frame enclosure, Class F insulation, and complies with UL 508 and UL 873 spacing when pin 6 is omitted. It operates from -40°C to 125°C, has an operate time under 15 ms, and consumes 0.9 W at 12 VDC coil. The termination is PCB pin, and the device is RoHS compliant. Weight is 30 grams for the open frame version.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-12F-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |