The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, offering SPST-NO, SPDT-NC, or SPDT (1 Form C) contact configurations. It features AgCdO or AgSnO2In2O3 contacts, with optional gold plating, and is available in open frame, sealed, or dust cover formats. The relay meets UL 508 and UL 873 spacing standards with pin 6 omitted for certain variants, has a 250 VAC switching rating, and supports 30 A resistive and 2 HP motor loads at 250 VAC. It operates from -40°C to 100°C with Class B insulation or -40°C to 125°C with Class F insulation, and has a coil power of 0.9 W standard. Solderability meets 260°C for 5 seconds, and insulation resistance exceeds 1,000 MΩ at 500 VDC. The unit is RoHS compliant and weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-12CT-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |