The PTRH is a 30 A general purpose PCB relay with a T90 footprint, available in 1 Form A, B, or C contact configurations. The PTRH-1B-12CFT-1-X variant features a 12 VDC coil, 0.9 W power consumption, a dust cover enclosure, Class F insulation, AgSnO2In2O3 contacts, and pin 6 omitted to meet UL 508 and UL 873 spacing (3.18 mm through air, 6.36 mm over surface). It is rated for 30 A at 250 VAC and 2 HP at 250 VAC, with an operating temperature range of -40°C to 125°C. The relay is epoxy sealed, immersion cleanable, and RoHS compliant. Mechanical life is 1 × 10⁷ operations, and electrical life is 5 × 10⁴ operations under resistive load. It weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-12CFT-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |