The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. It features a 6-pin configuration with pin 6 omitted for UL 508 and UL 873 compliance, epoxy sealing, and immersion cleanability. The relay has AgCdO contacts with optional gold plating, operates on 12 VDC coil voltage with 0.9 W power consumption, and meets UL Class B insulation with an operating temperature range of -40°C to 100°C. It supports 30 A switching current and 900 W resistive switching power, with a mechanical life of 10^7 operations and electrical life of 5 × 10^4 cycles. The part is RoHS compliant and weighs 30 grams in open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-12C-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |