The PTRH series is a 30-amp power PCB relay with a T90 footprint, designed for general-purpose switching. It features a 1-form B (SPST-NC) contact configuration, 30 A switching capacity at 250 VAC, and supports 12 VDC coil operation with a power consumption of 0.9 W. The -1 variant omits pin 6 to meet UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface. It is epoxy sealed, immersion cleanable, and RoHS compliant. The relay has an operating temperature range of -40°C to 100°C for Class B insulation, with an insulation resistance of 1,000 MΩ min at 500 VDC and dielectric strength of 2,500 VAC between coil and contacts for 1 minute. The device weighs 30 grams and uses AgCdO contact material. Must operate voltage is 9 VDC, and must release voltage is 1.2 VDC.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-12C-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |