Picker Components General Purpose Relays PTRH-1B-12-1-X-0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp power PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP motor loads, featuring AgCdO or optional AgSnO2O3 contacts. It supports SPST-NO, SPDT-NC, or SPDT contact forms, with coil voltages from 3 to 110 VDC. The PTRH-1B-12-1-X-0.6 variant has a 12 VDC coil, 0.6 W power consumption, UL 508 and UL 873 spacing with pin 6 omitted, RoHS compliance, and open-frame construction. It operates from -40°C to 100°C for Class B insulation, with an operate time under 15 ms and release time under 10 ms. The relay meets UL 508 and UL 873 creepage and clearance requirements, and has an insulation resistance of 1,000 MΩ min at 500 VDC. The part weighs 30 grams.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp power PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP motor loads, featuring AgCdO or optional AgSnO2O3 contacts. It supports SPST-NO, SPDT-NC, or SPDT contact forms, with coil voltages from 3 to 110 VDC. The PTRH-1B-12-1-X-0.6 variant has a 12 VDC coil, 0.6 W power consumption, UL 508 and UL 873 spacing with pin 6 omitted, RoHS compliance, and open-frame construction. It operates from -40°C to 100°C for Class B insulation, with an operate time under 15 ms and release time under 10 ms. The relay meets UL 508 and UL 873 creepage and clearance requirements, and has an insulation resistance of 1,000 MΩ min at 500 VDC. The part weighs 30 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1B-12-1-X-0.6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1B-12-1-X-0.6
General Purpose Relays 2500-PTRH-1B-12-1-X-0.6
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1B-12-1-X-0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

70A Automotive Relay - CHAF7 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - 5502.2 - Powell Electronics, Inc.
Altech Corp.
View Details
2 suppliers