The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO or AgSnO2In2O3 contacts and epoxy-sealed, immersion-cleanable construction. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted for the -1 variant. The relay operates at 0.6 W coil power with a 110 VDC coil, class B insulation, and a 40°C to 100°C operating temperature range. It complies with RoHS V2 and REACH V3 standards. The part has 5 pins, a 30 g weight, and maintains contact resistance below 50 mΩ at 1 A, 6 VDC.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-110T-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |