The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT configurations. This variant features a 110 VDC coil, AgSnO2In2O3 contacts, Class B insulation, and a 0.6 W coil power rating. It has six pins with Pin 6 omitted to meet UL 508 and UL 873 spacing requirements (3.18 mm through air, 6.36 mm over surface). The relay is epoxy sealed, immersion cleanable, RoHS compliant, and operates from -40°C to 100°C. Maximum switching capacity is 30 A at 250 VAC and 900 W resistive. Contact resistance is 50 mΩ max at 1 A, 6 VDC, with a dielectric strength of 2,500 VAC between coil and contacts. Weight is 30 grams in open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-110T-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |