The PTRH series is a 30-amp power PCB relay with a T90 footprint, designed for general-purpose switching. It features an epoxy-sealed, immersion-cleanable design, RoHS compliance, and a 6-pin configuration omitting pin 6 to meet UL 508 and UL 873 spacing standards. Rated for 250 VAC and 30 A resistive load, it supports 2 HP motor switching at 250 VAC. The 110 VDC coil consumes 0.9 W, with a must-operate voltage of 82.5 VDC and must-release voltage of 11 VDC. Contact material is AgSnO₂In₂O₃. Insulation class F allows operation up to 125°C, while Class B limits to 100°C. Dielectric strength is 4,000 V between coil and contacts. Mechanical life is 10⁷ operations; electrical life is 5 × 10⁴. Weight is 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-110SFT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |