The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, available in 1 Form A, B, or C contact configurations. This part uses AgSnO2In2O3 contact material with gold plating, has a 110 VDC coil, and is sealed with an F-class insulation system. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, complies with RoHS, and operates from -40°C to 125°C. The relay is epoxy sealed, immersion cleanable, and rated for 30 A at 250 VAC resistive loads and 2 HP at 250 VAC motor loads. Maximum switching power is 900 W and 7,500 VA. The contact resistance is 50 mΩ max at 1 A, 6 VDC. The part measures 30 grams and has PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-110SFT-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |