The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It features a 1 Form B (SPDT-NC) contact configuration, AgCdO contacts, and is available with pin 6 omitted to meet UL 508 and UL 873 spacing requirements. The relay has a maximum switching voltage of 300 VAC and 110 VDC, with a 30 A resistive load rating at 250 VAC and a 2 HP motor load rating at 250 VAC. It operates with a 0.9 W coil at 110 VDC, has an operating temperature range of -40°C to 100°C for Class B insulation, and is epoxy sealed and RoHS compliant. The physical package is a PCB pin terminal with a weight of 30 grams for the open frame version.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-110SF-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |