The PTRH series is a 30-amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a sealed enclosure, RoHS compliance, and Class B insulation, with a 6-pin configuration meeting UL 508 spacing requirements. The relay supports a maximum switching current of 30 A and a switching voltage of 300 VAC or 110 VDC, with a power rating of 7,500 VA. Operating temperature ranges from -40°C to 100°C. The part includes AgCdO contacts with gold plating, a coil power of 0.9 W, and an operate time under 15 ms. The dimensions are specified with 0.8 mm diameter coil pins and 0.8 mm × 1.5 mm power pins. The device weighs 30 grams in open-frame configuration. The relay meets UL 508 and UL 873 standards with pin 6 omitted in certain variants.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-110S-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |