The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It features a 1 Form B (SPDT-NC) contact configuration, AgSnO2In2O3 contact material, and is available in a sealed or open frame enclosure. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a switching current of 30 A. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and is RoHS compliant. The coil operates at 110 VDC with a power consumption of 0.9 W, has a must operate voltage of 82.5 VDC, and a must release voltage of 11 VDC. Insulation is Class F, supporting an operating temperature range of -40°C to 125°C. The device weighs 30 grams and uses PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-110FT-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |