The PTRH-1B-110F-1-X-G is a 30-amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring a 110 VDC coil, Class F insulation, and AgCdO+Au gold-plated contacts. Pin 6 is omitted to meet UL 508 and UL 873 spacing requirements. The relay operates in 15 ms or less, releases in 10 ms or less, and has a mechanical life of 10⁷ operations and an electrical life of 5×10⁴ cycles at resistive load. It is epoxy sealed, RoHS compliant, and operates from -40°C to 125°C. The coil consumes 143 W at rated voltage, with a must operate voltage of 82.5 VDC and a must release voltage of 11 VDC. The maximum switching voltage is 300 VAC and 110 VDC, with a maximum switching current of 30 A and a maximum switching power of 7,500 VA.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-110F-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |