The PTRH series is a 30 A power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO or optional AgSnO₂In₂O₃ contacts and Class B or F insulation. It is epoxy sealed, immersion cleanable, and RoHS compliant, with a 6-pin version meeting UL 508 and a 5-pin (-1) version meeting UL 508 and UL 873 spacing. The part PTRH-1B-110CT-X uses a 110 VDC coil with 0.9 W power consumption, a dust cover enclosure, and AgSnO₂In₂O₃ contacts, operating from -40°C to 100°C with a must operate voltage of 82.5 VDC and must release voltage of 11 VDC. Its dimensions and terminal strength are not specified beyond the series baseline.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-110CT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |