The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a 1 Form B (SPDT-NC) contact configuration, AgSnO2In2O3 contact material with gold plating, and a 0.6 W coil option. The relay is epoxy sealed, immersion cleanable, and RoHS compliant. It supports switching up to 30 A at 250 VAC and meets UL 508 and UL 873 insulation spacing standards with pin 6 omitted. Operating temperature ranges from -40°C to 100°C for Class B insulation or up to 125°C for Class F. The unit has a 30-gram weight and uses PCB pin termination with dimensions standardized for surface and airborne clearances as specified. Coil voltage is rated at 110 VDC with a must-operate voltage of 82.5 VDC and a must-release voltage of 11 VDC.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-110CT-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |