Picker Components General Purpose Relays PTRH-1B-110CT-X-0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

30 Amp Power PCB Relay with SPDT (1 Form B) contact, 110 VDC coil voltage, 0.6 W coil power, dust cover enclosure, Class F insulation, AgSnO2In2O3 contacts, and RoHS compliance. Mounted in T90 footprint, 6-pin configuration with pin 6 omitted to meet UL 508 and UL 873 spacing. Operates from -40°C to 125°C, with 30 A switching capacity at 250 VAC and 900 W resistive load. Mechanical life of 107 operations, electrical life of 5x10^4 operations. Weight is 27 grams in open frame configuration.

Datasheet Summary
Powered by GS/AI

30 Amp Power PCB Relay with SPDT (1 Form B) contact, 110 VDC coil voltage, 0.6 W coil power, dust cover enclosure, Class F insulation, AgSnO2In2O3 contacts, and RoHS compliance. Mounted in T90 footprint, 6-pin configuration with pin 6 omitted to meet UL 508 and UL 873 spacing. Operates from -40°C to 125°C, with 30 A switching capacity at 250 VAC and 900 W resistive load. Mechanical life of 107 operations, electrical life of 5x10^4 operations. Weight is 27 grams in open frame configuration.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1B-110CT-X-0.6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1B-110CT-X-0.6
General Purpose Relays 2500-PTRH-1B-110CT-X-0.6
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1B-110CT-X-0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393258-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Signal Relays - RY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details