The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general-purpose switching. It features a 1 Form B (SPDT-NC) contact configuration, AgSnO2In2O3 contacts with gold plating, and a dust cover enclosure. The relay switches up to 30 A at 250 VAC and 2 HP motor loads at 250 VAC, with a maximum switching power of 7,500 VA. It has a 110 VDC coil consuming 0.9 W, with a must-operate voltage of 82.5 VDC and must-release voltage of 11 VDC. Pin 6 is omitted to meet UL 508 and UL 873 spacing standards. The relay is RoHS compliant, operates from -40°C to 100°C with Class F insulation, weighs 30 grams, and uses PCB pin termination. Mechanical life is 1 × 10^7 operations; electrical life is 5 × 10^4 cycles at resistive load.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-110CFT-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |