Picker Components General Purpose Relays PTRH-1B-110CF-X

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 amp, 250 VAC general purpose PCB relay with a T90 footprint, offering SPST-NO, SPDT-NC, or SPDT contact forms. The PTRH-1B-110CF-X variant features a 110 VDC coil, Class F insulation, dust cover enclosure, AgCdO contacts, and a 0.9 W coil power rating. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and is RoHS compliant. The relay has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations at rated load. Operating temperature ranges from -40°C to 125°C for Class F, with insulation resistance of 1,000 MΩ min at 500 VDC. Dimensions and weight follow standard T90 package specifications, with a 30 gram weight in open frame configuration.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 amp, 250 VAC general purpose PCB relay with a T90 footprint, offering SPST-NO, SPDT-NC, or SPDT contact forms. The PTRH-1B-110CF-X variant features a 110 VDC coil, Class F insulation, dust cover enclosure, AgCdO contacts, and a 0.9 W coil power rating. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and is RoHS compliant. The relay has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations at rated load. Operating temperature ranges from -40°C to 125°C for Class F, with insulation resistance of 1,000 MΩ min at 500 VDC. Dimensions and weight follow standard T90 package specifications, with a 30 gram weight in open frame configuration.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1B-110CF-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1B-110CF-X
General Purpose Relays 2500-PTRH-1B-110CF-X
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1B-110CF-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

60A Automotive Relay - CHAF6 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1414147-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
4 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA01.1231 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details