The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, and compliant with UL 508 and UL 873 standards. The relay features a 1 Form B (SPDT-NC) contact configuration, AgCdO contact material, and is available with Class F insulation and a 0.6 W coil. It has a 110 VDC coil, an operating temperature range of -40°C to 100°C for Class B or -40°C to 125°C for Class F, and is epoxy sealed and RoHS compliant. The package is an open frame or dust-covered PCB mount with a weight of 27 to 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-110CF-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |