The PTRH series is a 30 A power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a 1 Form B (SPDT-NC) contact configuration, silver cadmium oxide contacts, and is available in an open-frame enclosure. The part operates on a 110 VDC coil with a power consumption of 0.6 W, meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and is RoHS compliant. It has a maximum switching voltage of 300 VAC, a switching current of 30 A, and an operating temperature range of -40°C to 125°C for Class F insulation. The relay withstands a dielectric strength of 4,000 V between coil and contacts and has a mechanical life of 1 × 10· operations. Weight is 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-110-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |