The PTRH series is a 30 Amp power PCB relay with a T90 footprint for general-purpose switching. It has a SPST-NO (1 Form A) contact, AgSnO2In2O3 contacts, and a 9 VDC coil consuming 0.9 W. The relay is open-frame, Class B insulated, RoHS compliant, and meets UL 508 and UL 873 spacing with pin 6 omitted. It switches up to 30 A at 250 VAC, with a maximum switching voltage of 300 VAC and 110 VDC. Mechanical life is 1 × 10^7 operations, electrical life is 5 × 10^4 operations, and the operating temperature range is -40°C to 100°C. The device weighs 30 grams and is solderable to 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9T-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |