The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP at 250 VAC, and certified to UL 508 and UL 873 with pin 6 omitted. It features AgSnO2In2O3 contacts, epoxy sealing, RoHS compliance, and an operating temperature range of -40°C to 100°C for Class B insulation. The relay has a 0.6 W coil, operate time under 15 ms, release time under 10 ms, and a mechanical life of 1 × 10⁷ operations. Dimensions are not specified in a usable format for assessment. The part varies by coil voltage, contact material, insulation class, and pin spacing, but all variants share these core ratings and construction.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9T-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |