The PTRH-T series is a 30 Amp general-purpose PCB relay with a T91 footprint, available in panel-mount configurations with QC pins and mounting tabs. It supports 30 A at 250 VAC resistive loads, with a maximum switching power of 900 W and 7,500 VA. The part features AgSnO2In2O3 contacts, 0.6 W coil power, and Class B insulation. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has an operating temperature range of -55°C to 100°C. The relay is epoxy sealed for IP67 protection when specified. Terminal strength is rated at 10 N, with solderability up to 260°C for 5 seconds. Must operate voltage is 6.75 VDC and must release voltage is 0.9 VDC for the 9 VDC coil variant.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9ST-T4-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |