The PTRH-T series is a 30 Amp general-purpose PCB relay with a T91 footprint, available in SPST-NO (1 Form A) and SPDT (1 Form C) contact configurations. This part features a 0.6 W coil, AgSnO2In2O3 gold-plated contacts, and a PCB pin and quick-connect terminal arrangement with mounting tabs. It is rated for 30 A switching at 240 VAC, meets UL 508 and UL 873 spacing requirements, and complies with RoHS. The insulation is Class B, with an operating temperature range of -55°C to 100°C. The relay has an operate time under 15 ms and a release time under 10 ms. Terminals are rated for 10 N mechanical strength and solderability at 260°C for 5 seconds. The device is process sealed and does not include IP67 epoxy sealing.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9ST-T2-XA0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |